BSOA-440-20 is a blind-threaded, self-clinching standoff designed for permanent installation in metal sheets through a round hole, providing a flush, closed-end mounting surface. It is made from hardened stainless steel and is suitable for clinching into stainless steel sheets with a hardness of HRB 88 or less. The part features a .125 inch thread length and a .166 inch minimum hole size, with a .165 inch counterbore diameter. Its head design allows for installation where access is only available from one side. The product supports applications requiring non-magnetic, corrosion-resistant mounting where a closed end is needed for flush appearance and structural integrity.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-440-20 | BSOA-440-20 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |