PennEngineering® Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric BSO4-M3-22

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSO4-M3-22 is a blind threaded standoff designed for installation into stainless steel sheets with a minimum thickness of 1.02 mm. It features a self-clinching design that allows for permanent mounting in properly sized round holes, ensuring a flush and smooth reverse side after installation. Made from precipitation hardened stainless steel, it offers corrosion resistance comparable to 300 series stainless steel, making it suitable for applications exposed to corrosive elements, such as outdoor equipment and medical devices. The standoff provides internally threaded fasteners for stacking or spacing applications, contributing to thinner and lighter designs in stainless steel constructions.

Datasheet Summary
Powered by GS/AI

The BSO4-M3-22 is a blind threaded standoff designed for installation into stainless steel sheets with a minimum thickness of 1.02 mm. It features a self-clinching design that allows for permanent mounting in properly sized round holes, ensuring a flush and smooth reverse side after installation. Made from precipitation hardened stainless steel, it offers corrosion resistance comparable to 300 series stainless steel, making it suitable for applications exposed to corrosive elements, such as outdoor equipment and medical devices. The standoff provides internally threaded fasteners for stacking or spacing applications, contributing to thinner and lighter designs in stainless steel constructions.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-22 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric
BSO4-M3-22
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric BSO4-M3-22
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Stainless Steel Standoffs - BSO4-M3-22 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
BSO4-M3-22
Stainless Steel Standoffs BSO4-M3-22
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO4-M3-22 BSO4-M3-22
Product Name Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-832-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details