The SOA series consists of through-hole threaded self-clinching standoffs designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. The SOA-832-20 variant has an M8-32 thread, a length of 0.625 inches, and installs into a minimum hole size of 0.050 inches with a minimum distance to edge of 0.31 inches. The standoff has a barrel end designed for flush mounting and is made from hardened stainless steel. Installation requires a pressing force into properly sized round holes, resulting in permanent mounting in metal sheets as thin as 0.025 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-832-20 | SOA-832-20 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |