Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels, with a closed-end barrel for flush mounting. These standoffs install permanently into metal sheets as thin as 0.63 mm via press-fit into round holes. The BSO series is recommended for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less. The part BSO-032-28ZI has a thread size of #10-32 and an overall length of 0.875 inches, with a minimum hole size of 0.050 inches and a minimum distance to edge of 0.31 inches. It is made from hardened steel and supports a fully threaded barrel with no exposed threads on the head side after installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-032-28ZI | BSO-032-28ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |