SOA-832-16 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a maximum hardness of HRB 50 or HB 82. It features an #8-32 thread, a nominal barrel length of 0.500 inch, and a minimum hole size of 0.050 inch. The standoff installs flush with the sheet surface and is suitable for applications requiring permanent mounting in thin metal. The part is part of the SOA series, which uses a standard clinching profile and is available in hardened stainless steel with optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-832-16 | SOA-832-16 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |