PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSO-3-5M3-10ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSO-3-5M3-10ZI is a blind threaded standoff designed for self-clinching applications, suitable for mounting, spacing, or stacking panels in metal sheets as thin as 0.025 inches (0.63 mm). This standoff is made from hardened stainless steel, providing durability and resistance to corrosion, especially when nickel plating is applied. It is specifically designed for installation in blind holes, ensuring that the outer surfaces remain flush and closed after installation. The standoff features a metric thread size of M3 and a length of 10 mm, making it compatible with various assembly requirements. Its robust design allows for reliable performance in applications where secure fastening is essential.

Datasheet Summary
Powered by GS/AI

The BSO-3-5M3-10ZI is a blind threaded standoff designed for self-clinching applications, suitable for mounting, spacing, or stacking panels in metal sheets as thin as 0.025 inches (0.63 mm). This standoff is made from hardened stainless steel, providing durability and resistance to corrosion, especially when nickel plating is applied. It is specifically designed for installation in blind holes, ensuring that the outer surfaces remain flush and closed after installation. The standoff features a metric thread size of M3 and a length of 10 mm, making it compatible with various assembly requirements. Its robust design allows for reliable performance in applications where secure fastening is essential.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-10ZI - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
BSO-3-5M3-10ZI
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSO-3-5M3-10ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number BSO-3-5M3-10ZI
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-3.5M3-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Stainless Steel Standoffs - BSO4-6440-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details