SOA-632-32 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M4 thread and a length of 0.750 inches, with a minimum hole size of 0.050 inches, a minimum distance to edge of 0.31 inches, and a barrel diameter of 0.164 inches. The standoff installs permanently into thin metal sheets as thin as 0.025 inches, with the head flush after clinching. It is manufactured from hardened stainless steel and does not include optional nickel plating.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-32 | SOA-632-32 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |