Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels in metal sheets as thin as 0.63 mm, with a closed-end barrel ensuring flush mounting on the head side. The BSO series installs into steel or aluminum sheets with Rockwell B hardness of 80 or less and features a through-hole threaded barrel that retains the mating component securely. This part is made from hardened stainless steel and is suited for applications requiring permanent blind-side fastening. Minimum hole size is 0.040 in, minimum distance to edge is 0.23 in, and the length code 22 corresponds to 0.687 in. All dimensions conform to standard configurations for the BSO series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-440-22ZI | BSO-440-22ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |