BSO4™ blind threaded standoffs are self-clinching fasteners designed for installation into stainless steel sheets as thin as 0.64mm, providing internally threaded mounting for stacking or spacing applications. They install permanently with a squeeze in properly sized holes, leaving the reverse side flush and smooth. Made from hardened stainless steel with corrosion resistance similar to 300 series stainless, they are compatible with host materials having a hardness of HRB 90 / HB 192 or less. The standoffs are available in metric thread sizes, including M3, and feature a threaded barrel end to minimize screw length requirements.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | BSO4-3-5M3-6 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | StainlessSteel |