BSO4-032-18 is a blind threaded standoff designed for installation into stainless steel sheets as thin as 0.040 in. It features a 0.190-32 thread, an overall height of 0.625 in, and a minimum spacing distance of 0.31 in from the hole center to the sheet edge. The standoff installs with a closed-end head flush to one surface of the sheet, providing internal threads for stacking or spacing. It is compatible with stainless steel sheets having a hardness of HRB 88 / HB 183 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-032-18 | BSO4-032-18 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |