SOA-032-20 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell 'B' hardness of 50 or less. It features a #10-32 thread, a 0.050 inch minimum hole size, and a length of 0.625 inches. The standoff installs with the head flush to the sheet surface and is suitable for applications requiring permanent, flush mounting. The SOA series uses a thinner wall compared to other SO variants and is specifically optimized for softer aluminum materials. Dimensions include a minimum distance to edge of 0.31 inches and a barrel diameter of 0.280 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-20 | SOA-032-20 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |