Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed by pressing into round holes in metal sheets as thin as 0.63 mm. The BSO series features a closed-end barrel for flush mounting with no protrusion on the blind side. Designed for use in steel or aluminum sheets with Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The part number BSO-632-20ZI corresponds to a 6-32 thread size with a length of 0.625 inch (20 in 32nds), and the 632 thread code indicates a thicker wall for improved bearing surface. Mounting requires a minimum hole size of 0.040 inch and a minimum distance from hole center to sheet edge of 0.31 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-20ZI | BSO-632-20ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |