PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSOA-3-5M3-12

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSOA-3-5M3-12 is a blind threaded standoff from PennEngineering® designed for self-clinching applications. It is suitable for installation in metal sheets as thin as 0.025 inches (0.63 mm) and provides a flush outer surface after installation. This standoff is made from hardened stainless steel, making it ideal for use in environments where corrosion resistance is necessary. The product features a metric thread size of M3 and a length of 12 mm. It is recommended for use in applications requiring secure mounting, spacing, or stacking of panels and components. The BSOA series is particularly noted for its thicker wall design, which enhances bearing surface and reduces the risk of damage to the mating components.

Datasheet Summary
Powered by GS/AI

The BSOA-3-5M3-12 is a blind threaded standoff from PennEngineering® designed for self-clinching applications. It is suitable for installation in metal sheets as thin as 0.025 inches (0.63 mm) and provides a flush outer surface after installation. This standoff is made from hardened stainless steel, making it ideal for use in environments where corrosion resistance is necessary. The product features a metric thread size of M3 and a length of 12 mm. It is recommended for use in applications requiring secure mounting, spacing, or stacking of panels and components. The BSOA series is particularly noted for its thicker wall design, which enhances bearing surface and reduces the risk of damage to the mating components.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-12 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
BSOA-3-5M3-12
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSOA-3-5M3-12
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number BSOA-3-5M3-12
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-8632-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers