SOA-032-16 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. It features a 0.050-inch nominal thread size (#10-32), a 0.281-inch length, and installs in a minimum hole size of 0.050 inch with a minimum edge distance of 0.31 inch. The standoff has a head diameter of 0.312 inch and a barrel length of 0.280 inch. It is made of hardened alloy steel and mounts flush with the panel surface after installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-16 | SOA-032-16 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |