Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm with flush, closed-end barrels. The BSOA series features a ground-threaded barrel end for improved grounding or earthing, and is designed for use in aluminum sheets with Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. The BSOA-832 variant has a nominal thread size of #8-32 and a length code of 12 (3/8 inch). Part dimensions include a minimum hole size of 0.050 inch, a minimum distance to edge of 0.31 inch, and a counterbore diameter of 0.312 inch. The complete BSOA series is made from hardened stainless steel and may include optional nickel plating for corrosion resistance. All PEM® self-clinching standoffs meet the manufacturer's stringent quality standards.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-832-12 | BSOA-832-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |