BSO4™ blind threaded standoffs install permanently into stainless steel sheets as thin as .040" and provide internally threaded fastening points for stacking or spacing applications. They are designed for use in stainless steel sheets with hardness HRB 90 / HB 192 or less, and offer corrosion resistance similar to 300 series stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-440-20 | BSO4-440-20 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |