BSOA blind-threaded self-clinching standoffs install permanently into metal sheets as thin as 0.63 mm, providing flush, closed-end mounting with threading for panel or component attachment. Made from hardened stainless steel, they are designed for use in aluminum sheets with a Rockwell B hardness of 50 or less. The BSOA-032 variant features a 0.050 in (1.27 mm) thread size and a 0.281 in (7.14 mm) body diameter. Minimum hole size is 0.050 in, with a minimum distance to edge of 0.31 in. The standoff length is 0.375 in (9.53 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-032-12 | BSOA-032-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |