The SO-632-26ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less, or Brinell hardness of 125 or less. It has a nominal thread size of #6-32 and a length of 0.812 inches (26 in 32nds of an inch). The standoff installs into a minimum hole size of 0.050 inches with a minimum distance to sheet edge of 0.31 inches. The part is made from hardened stainless steel and features a flush head profile suitable for secure panel mounting. The ZI suffix indicates nickel plating for improved corrosion resistance. All SO-series standoffs mount permanently into sheets as thin as 0.025 inches and are designed for applications requiring panel spacing or stacking.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-26ZI | SO-632-26ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |