BSO4™ blind threaded standoffs are self-clinching internally threaded fasteners for installation into stainless steel sheets as thin as .040". They provide a threaded standoff for stacking or spacing applications and maintain a flush profile on the blind side after installation. These standoffs are designed for use in stainless steel sheets with hardness up to HRB 90 / HB 192 and offer corrosion resistance similar to 300 series stainless steel. The part number BSO4-632-20 is not explicitly listed, but the BSO4 series supports 6-32 threads and is applicable to sheets with a maximum thickness of .040". Installation requires a properly sized hole and permanent mounting by squeeze installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-632-20 | BSO4-632-20 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |