Blind-threaded self-clinching standoff with a closed-end barrel for flush mounting, designed for installation into steel or aluminum sheets with a minimum material hardness of HRB 70 or HB 125. Installed in a minimum hole size of 0.050 inches with a minimum distance to edge of 0.31 inches. Threaded for M4-1.27 pitch. Made from hardened stainless steel. Available in length increments from 0.125 to 0.875 inches (3 to 22 mm), with the 832 code corresponding to 0.281 inch (7.14 mm) length. Includes grounding teeth on the barrel end for enhanced earthing performance in sheet metal assemblies.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-832-32 | BSOA-832-32 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |