Blind-threaded self-clinching standoffs designed for mounting into metal sheets where access is limited to one side. The BSO series installs into sheets as thin as 0.025 in (0.63 mm) with a minimum hole size of 0.050 in and a minimum distance to edge of 0.31 in. The part number BSO-032-26ZI corresponds to a .190-32 thread size, 0.812 in length, and is made from hardened stainless steel for use in stainless steel sheets. An optional nickel plating is available for improved corrosion resistance. These standoffs provide a flush, closed-end profile on the sheet surface after installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-032-26ZI | BSO-032-26ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |