Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels, with a closed-end barrel for flush mounting and no protrusion on the opposite side. These standoffs install into metal sheets as thin as 0.63 mm and are made from hardened stainless steel, suitable for use in stainless steel sheets with a hardness of HRB 88 or less. The BSOA series features a thicker wall than standard models to reduce the risk of cracking or cutting into the mating panel. The part includes a threaded bore to accommodate mating fasteners. The head configuration allows installation in constrained access applications where only one side is accessible.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-6440-24 | BSOA-6440-24 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |