Blind-threaded self-clinching standoffs of the BSO series are designed for permanent installation into metal sheets as thin as 0.63 mm, providing flush, closed-end mounting without access to the back side. Made from hardened stainless steel, they are suitable for clinching into steel or aluminum sheets with Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The series features threaded bores for mating components, with standard length increments and nominal minimum edge distance of 0.31 inches. All variants share the same installation method and material specification.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-832-30ZI | BSO-832-30ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |