PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M5-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to prevent loss during service and are compatible with mating hardware through threaded inserts. Surface-mounted variants include flaring or floating styles, and the screws are available in black metal or custom plastic caps. The series is marked with PEM® identifiers to ensure authenticity and meets the manufacturer's quality standards.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to prevent loss during service and are compatible with mating hardware through threaded inserts. Surface-mounted variants include flaring or floating styles, and the screws are available in black metal or custom plastic caps. The series is marked with PEM® identifiers to ensure authenticity and meets the manufacturer's quality standards.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M5-2
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M5-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11-M5-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11-M5-2
Captive Screws PF11-M5-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11-M5-2 PF11-M5-2
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details