PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-832-1-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series comprises large knob, spring-loaded captive panel screws designed for secure, tool-free access and reinstallation without loose components, suitable for attaching thin metal panels where service access is required. These screws install into panels using a self-clinching method and feature a spring-loaded mechanism to maintain retention during handling. The series includes variants with different mounting styles and finishes, including black caps, but the datasource provides no specific dimensions, thread sizes, or material properties for the PF11-832-1-BL variant. All PF11-series screws are marked with the PEM® trademark and meet the manufacturer's quality standards, as noted on the product pages.

Datasheet Summary
Powered by GS/AI

The PF11 series comprises large knob, spring-loaded captive panel screws designed for secure, tool-free access and reinstallation without loose components, suitable for attaching thin metal panels where service access is required. These screws install into panels using a self-clinching method and feature a spring-loaded mechanism to maintain retention during handling. The series includes variants with different mounting styles and finishes, including black caps, but the datasource provides no specific dimensions, thread sizes, or material properties for the PF11-832-1-BL variant. All PF11-series screws are marked with the PEM® trademark and meet the manufacturer's quality standards, as noted on the product pages.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-832-1-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-832-1-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-832-1-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19641 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details