PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-832-1

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11 series large knob, spring-loaded self-clinching captive panel screws are designed for attaching thin metal panels where repeated access is required, eliminating loose hardware risks. The screws install into sheets with positive retention and feature a spring-loaded mechanism for easy actuation. They are available in multiple configurations including variants with knurled or un-knurled caps and are marked with the PEM® identifier for authenticity. The series supports use with painted or stainless steel panels and provides a flush or non-flush finish depending on the variant. Mounting is by self-clinching into sheets of appropriate hardness, with no mention of specific thread sizes or dimensions for this exact part number.

Datasheet Summary
Powered by GS/AI

PF11 series large knob, spring-loaded self-clinching captive panel screws are designed for attaching thin metal panels where repeated access is required, eliminating loose hardware risks. The screws install into sheets with positive retention and feature a spring-loaded mechanism for easy actuation. They are available in multiple configurations including variants with knurled or un-knurled caps and are marked with the PEM® identifier for authenticity. The series supports use with painted or stainless steel panels and provides a flush or non-flush finish depending on the variant. Mounting is by self-clinching into sheets of appropriate hardness, with no mention of specific thread sizes or dimensions for this exact part number.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-832-1
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-832-1
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11-832-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11-832-1
Captive Screws PF11-832-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11-832-1 PF11-832-1
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11M-M4-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers