PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-1

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11 series captive panel screws are spring-loaded, large-knob fasteners designed for secure attachment of thin metal panels with subsequent access required. They install into standardized M3, M4, M5, and M6 threads, with a retainer pushout rating of 6.7 lbf (355 N) in aluminum and 11.1 lbf (645 N) in cold-rolled steel. The fastener features a shoulder on the retainer for positive installation stop and is available in self-clinching mounting style. The series includes variants with knurled or un-knurled metal caps, black metal caps, or custom-colored plastic caps.

Datasheet Summary
Powered by GS/AI

PF11 series captive panel screws are spring-loaded, large-knob fasteners designed for secure attachment of thin metal panels with subsequent access required. They install into standardized M3, M4, M5, and M6 threads, with a retainer pushout rating of 6.7 lbf (355 N) in aluminum and 11.1 lbf (645 N) in cold-rolled steel. The fastener features a shoulder on the retainer for positive installation stop and is available in self-clinching mounting style. The series includes variants with knurled or un-knurled metal caps, black metal caps, or custom-colored plastic caps.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M3-1
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-1
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11-M3-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11-M3-1
Captive Screws PF11-M3-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11-M3-1 PF11-M3-1
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details