PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-0-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of spring-loaded, self-clinching captive panel screws with a large knob, designed for secure attachment of thin panels where repeated access is required. The PF11-M3 variant has an M3 thread size and provides a retainer pushout force of 11.1 kN in cold-rolled steel and 6.7 kN in aluminum. It is available with a black cap, as indicated by the 'BL' suffix in the part number, which corresponds to the standard black color option noted for the series. The design eliminates loose hardware and includes a shoulder on the retainer for positive installation stop.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of spring-loaded, self-clinching captive panel screws with a large knob, designed for secure attachment of thin panels where repeated access is required. The PF11-M3 variant has an M3 thread size and provides a retainer pushout force of 11.1 kN in cold-rolled steel and 6.7 kN in aluminum. It is available with a black cap, as indicated by the 'BL' suffix in the part number, which corresponds to the standard black color option noted for the series. The design eliminates loose hardware and includes a shoulder on the retainer for positive installation stop.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M3-0-BL
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-0-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-M3-0-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details