PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF11M-M6-2-BL-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. The screws feature a knurled or smooth metal cap and are available in metric thread sizes. These fasteners include a shoulder that provides a positive stop during installation, ensuring consistent embedment depth. They are offered in configurations that accommodate painted panels, stainless steel, and circuit boards, and are available with a black finish. Installation is tool-free and hand-operated.

Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. The screws feature a knurled or smooth metal cap and are available in metric thread sizes. These fasteners include a shoulder that provides a positive stop during installation, ensuring consistent embedment depth. They are offered in configurations that accommodate painted panels, stainless steel, and circuit boards, and are available with a black finish. Installation is tool-free and hand-operated.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF11M-M6-2-BL-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF11M-M6-2-BL-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-M6-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Captive Screws - PF11M-M3.5-2 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19622 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
PEM® GHOST™ Fastening Technology -  - PennEngineering®
Specs
Shoulder Diameter 0.2000 to 0.7640 inch (5.08 to 19.41 mm)
Panel Thickness 0.0400 to 0.1930 inch (1.02 to 4.9 mm)
Hole Size 0.2010 to 0.7650 inch (5.11 to 19.43 mm)
View Details