PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-5-0-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure fastening of thin panels with repeated access. The part is installed into punched holes and retains the screw body within the assembly to prevent loss of hardware. Mounting styles include self-clinching, flaring, and floating variants, with options for knurled or smooth caps and black or custom-colored finishes. The series includes metric threading and is compatible with stainless steel and painted panels. All variants meet PEM® quality standards and are marked with registered identifiers for authenticity.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure fastening of thin panels with repeated access. The part is installed into punched holes and retains the screw body within the assembly to prevent loss of hardware. Mounting styles include self-clinching, flaring, and floating variants, with options for knurled or smooth caps and black or custom-colored finishes. The series includes metric threading and is compatible with stainless steel and painted panels. All variants meet PEM® quality standards and are marked with registered identifiers for authenticity.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M3-5-0-BL
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-5-0-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-M3-5-0-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19593 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19625 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details