PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF-632-2 is a spring-loaded, flare-mounted captive panel screw with a #6-32 thread, designed for installations requiring flush mounting on the back side of a panel. It features a knurled metal cap, a hardened carbon steel screw, an aluminum retainer, and a 300 series stainless steel spring. The assembly allows for a minimum float of 0.010 inch (0.25 mm) in all directions and accommodates panel thicknesses up to 0.084 inch. Installation requires a countersunk hole and uses specific tooling to flare the retainer. The screw is zinc-plated per ASTM B633, SC1 (5 µm), and the DuraBlack™ finish is an optional coating. It meets ASME B1.1 and B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

The PF11MF-632-2 is a spring-loaded, flare-mounted captive panel screw with a #6-32 thread, designed for installations requiring flush mounting on the back side of a panel. It features a knurled metal cap, a hardened carbon steel screw, an aluminum retainer, and a 300 series stainless steel spring. The assembly allows for a minimum float of 0.010 inch (0.25 mm) in all directions and accommodates panel thicknesses up to 0.084 inch. Installation requires a countersunk hole and uses specific tooling to flare the retainer. The screw is zinc-plated per ASTM B633, SC1 (5 µm), and the DuraBlack™ finish is an optional coating. It meets ASME B1.1 and B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-632-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-632-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-632-2
Captive Screws PF11MF-632-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-632-2 PF11MF-632-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers