PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-440-1

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access required. The screws feature a spring-loaded mechanism to maintain tension and prevent loss of hardware. The series includes variants with knurled or unknurled metal caps and is available in black or custom color options. These fasteners are intended for use in applications where loose components must be avoided to protect internal parts.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access required. The screws feature a spring-loaded mechanism to maintain tension and prevent loss of hardware. The series includes variants with knurled or unknurled metal caps and is available in black or custom color options. These fasteners are intended for use in applications where loose components must be avoided to protect internal parts.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-440-1
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-440-1
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11-440-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11-440-1
Captive Screws PF11-440-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11-440-1 PF11-440-1
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-0321BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
PEM® GHOST™ Fastening Technology -  - PennEngineering®
Specs
Shoulder Diameter 0.2000 to 0.7640 inch (5.08 to 19.41 mm)
Panel Thickness 0.0400 to 0.1930 inch (1.02 to 4.9 mm)
Hole Size 0.2010 to 0.7650 inch (5.11 to 19.43 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers