PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11MF-032-0 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap and a #10-32 thread. It installs flush on the back side of thin panels, compensates for mounting hole misalignment, and features an anti-cross-threading design. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, the retainer and knob are aluminum, and the spring is 300 series stainless steel. The minimum floating capability is 0.25 mm in all directions. The required countersunk hole size is 0.266 in. (6.76 mm) in sheet thicknesses up to 0.072 in. (1.83 mm). The installed height above the panel is 0.514 in. (13.06 mm). The retainer pullout force is 180 lbs. (800 N) in cold-rolled steel. The part is installed using HAEGER H-117-8/10L punch and PEMSERTER 8013672 tooling with a 90° countersink and a nominal 0.38 mm flange width.

Datasheet Summary
Powered by GS/AI

PF11MF-032-0 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap and a #10-32 thread. It installs flush on the back side of thin panels, compensates for mounting hole misalignment, and features an anti-cross-threading design. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, the retainer and knob are aluminum, and the spring is 300 series stainless steel. The minimum floating capability is 0.25 mm in all directions. The required countersunk hole size is 0.266 in. (6.76 mm) in sheet thicknesses up to 0.072 in. (1.83 mm). The installed height above the panel is 0.514 in. (13.06 mm). The retainer pullout force is 180 lbs. (800 N) in cold-rolled steel. The part is installed using HAEGER H-117-8/10L punch and PEMSERTER 8013672 tooling with a 90° countersink and a nominal 0.38 mm flange width.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-032-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-032-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-032-0
Captive Screws PF11MF-032-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-032-0 PF11MF-032-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers