PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-632-2-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11 series captive panel screws are spring-loaded, self-clinching fasteners designed for secure mounting and easy service access in thin sheet materials, with a large knob for hand operation. The PF11-632 variant has an M3 thread size and is available in black finish, as indicated by the '2-BL' suffix for paint and color options. Installation forces for the PF11 with M3 thread are 632 lbs for installation and 2000 lbs for retainer pushout in cold-rolled steel. It meets PEM® identification standards with its unique marking and is compatible with standard driver recesses for M3 thread size.

Datasheet Summary
Powered by GS/AI

PF11 series captive panel screws are spring-loaded, self-clinching fasteners designed for secure mounting and easy service access in thin sheet materials, with a large knob for hand operation. The PF11-632 variant has an M3 thread size and is available in black finish, as indicated by the '2-BL' suffix for paint and color options. Installation forces for the PF11 with M3 thread are 632 lbs for installation and 2000 lbs for retainer pushout in cold-rolled steel. It meets PEM® identification standards with its unique marking and is compatible with standard driver recesses for M3 thread size.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-632-2-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-632-2-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-632-2-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details