PennEngineering® Screw Head, Spring-loaded - Unified PFC2-0420-04-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2-0420-04-BN is a spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product is suitable for attaching metal panels or thin materials where frequent access is necessary. It is available in steel or stainless steel, ensuring durability and resistance to corrosion. The screw can be operated with tools or by hand, providing flexibility in installation. The design meets operator access area requirements similar to UL 508, making it compliant for various applications. Custom sizes may also be available upon request, allowing for tailored solutions to specific project needs.

Datasheet Summary
Powered by GS/AI

The PFC2-0420-04-BN is a spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product is suitable for attaching metal panels or thin materials where frequent access is necessary. It is available in steel or stainless steel, ensuring durability and resistance to corrosion. The screw can be operated with tools or by hand, providing flexibility in installation. The design meets operator access area requirements similar to UL 508, making it compliant for various applications. Custom sizes may also be available upon request, allowing for tailored solutions to specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-0420-04-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-0420-04-BN
Screw Head, Spring-loaded - Unified PFC2-0420-04-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-0420-04-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19604 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19626 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details