PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-0420-1-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11M captive panel screws are spring-loaded, self-clinching fasteners designed for secure, tool-free access to panels requiring repeated service. They feature a large knob for manual actuation and are installed into thin materials to prevent loose hardware. The PF11M series includes variants with standard black metal caps and custom color options, and accommodates mating threads for panel alignment. Installation ensures a positive stop via the shoulder on the retainer. All variants in the PF11M series share these core attributes, regardless of finishing or minor dimensional differences.

Datasheet Summary
Powered by GS/AI

PF11M captive panel screws are spring-loaded, self-clinching fasteners designed for secure, tool-free access to panels requiring repeated service. They feature a large knob for manual actuation and are installed into thin materials to prevent loose hardware. The PF11M series includes variants with standard black metal caps and custom color options, and accommodates mating threads for panel alignment. Installation ensures a positive stop via the shoulder on the retainer. All variants in the PF11M series share these core attributes, regardless of finishing or minor dimensional differences.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-0420-1-BL
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-0420-1-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-0420-1-BL
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19636 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11M-M4-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details