PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-832-1

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series comprises large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment and easy service access in thin metal panels, with a retained screw to prevent loose hardware. The series is marked with the PEM® identifier and meets the manufacturer's quality standards. Installation requires no separate nuts or washers, and the screws are compatible with standard driver recesses. Applications include enclosed electronic assemblies where repeated access is required. Retaining features include a shoulder for positive stop during installation and options for knurled or black metal caps. Custom colors and sizes are available on special order.

Datasheet Summary
Powered by GS/AI

The PF11M series comprises large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment and easy service access in thin metal panels, with a retained screw to prevent loose hardware. The series is marked with the PEM® identifier and meets the manufacturer's quality standards. Installation requires no separate nuts or washers, and the screws are compatible with standard driver recesses. Applications include enclosed electronic assemblies where repeated access is required. Retaining features include a shoulder for positive stop during installation and options for knurled or black metal caps. Custom colors and sizes are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-832-1
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-832-1
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11M-832-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11M-832-1
Captive Screws PF11M-832-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11M-832-1 PF11M-832-1
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11-M3.5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers