PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M4-1-BN-2 is a low-profile, spring-loaded captive panel screw with an M4 × 0.7 metric thread, black nitride finish, and a 1.52 mm shank code. The part features a carbon steel screw and retainer with a 300 series stainless steel spring, designed for installation in sheet materials up to 6.4 mm thick with a minimum hole size of 6.4 mm. It has a nominal driver size of #2 and a maximum installed height of 13.46 mm. The black nitride finish complies with AMS2753, Section 3. All performance data and dimensional specifications are consistent with the PF62 series variants.

Datasheet Summary
Powered by GS/AI

PF62-M4-1-BN-2 is a low-profile, spring-loaded captive panel screw with an M4 × 0.7 metric thread, black nitride finish, and a 1.52 mm shank code. The part features a carbon steel screw and retainer with a 300 series stainless steel spring, designed for installation in sheet materials up to 6.4 mm thick with a minimum hole size of 6.4 mm. It has a nominal driver size of #2 and a maximum installed height of 13.46 mm. The black nitride finish complies with AMS2753, Section 3. All performance data and dimensional specifications are consistent with the PF62 series variants.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M4-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M4-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M4-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers