PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62 is a low-profile knob, spring-loaded captive panel screw designed for use in applications requiring easy service access and secure mounting of thin materials. It is compatible with 6-32 thread sizing and features a design suitable for installation in steel or other sheet materials with varying hardness. The part includes a spring-loaded mechanism to maintain panel engagement and allows for tool or finger operation. Its low-profile form factor meets functional and cosmetic requirements in enclosed assemblies. The series supports standard driver recesses and is available in various finishes, including black. Fastener markings comply with PEM® identification standards.

Datasheet Summary
Powered by GS/AI

The PF62 is a low-profile knob, spring-loaded captive panel screw designed for use in applications requiring easy service access and secure mounting of thin materials. It is compatible with 6-32 thread sizing and features a design suitable for installation in steel or other sheet materials with varying hardness. The part includes a spring-loaded mechanism to maintain panel engagement and allows for tool or finger operation. Its low-profile form factor meets functional and cosmetic requirements in enclosed assemblies. The series supports standard driver recesses and is available in various finishes, including black. Fastener markings comply with PEM® identification standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-632-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-632-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-632-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details