PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-440-1-BL-FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded self-clinching captive panel screws designed for secure attachment of thin metal panels with easy service access. The fasteners feature a spring-loaded mechanism to maintain tension and prevent loose hardware. The series is available in various configurations, including self-clinching, flare-mounted, and floating styles, and includes options for black or custom-colored caps. All variants meet PEM® quality standards and are identifiable by registered markings such as the double squares and shoulder groove.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded self-clinching captive panel screws designed for secure attachment of thin metal panels with easy service access. The fasteners feature a spring-loaded mechanism to maintain tension and prevent loose hardware. The series is available in various configurations, including self-clinching, flare-mounted, and floating styles, and includes options for black or custom-colored caps. All variants meet PEM® quality standards and are identifiable by registered markings such as the double squares and shoulder groove.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL-FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-440-1-BL-FAS
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-440-1-BL-FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-440-1-BL-FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Captive Screws - PF11M-M3-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers