PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-632-0-CN-2 is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for sheet thicknesses up to 0.060 inch and mating with a #6-32 thread. It features a carbon steel screw and retainer with bright nickel over copper flash finish, and a 300 series stainless steel spring. The part installs into a minimum hole size of 0.058 inch with a minimum edge distance of 0.290 inch and provides a maximum sheet thickness capacity of 0.060 inch. Installed height above the sheet is 0.520 inch, with a total length of 0.290 inch. The design includes a shoulder for positive installation stop and is suitable for use in sheet hardness up to 20 HRC. The part is part of the PF60 series, which is standardized per ASME B1.1 and ASME B1.13M.

Datasheet Summary
Powered by GS/AI

PF62-632-0-CN-2 is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for sheet thicknesses up to 0.060 inch and mating with a #6-32 thread. It features a carbon steel screw and retainer with bright nickel over copper flash finish, and a 300 series stainless steel spring. The part installs into a minimum hole size of 0.058 inch with a minimum edge distance of 0.290 inch and provides a maximum sheet thickness capacity of 0.060 inch. Installed height above the sheet is 0.520 inch, with a total length of 0.290 inch. The design includes a shoulder for positive installation stop and is suitable for use in sheet hardness up to 20 HRC. The part is part of the PF60 series, which is standardized per ASME B1.1 and ASME B1.13M.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-632-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-632-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-632-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details