PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF11M-M4-2-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to maintain tension and prevent loose hardware. The series includes metric thread sizes and is compatible with stainless steel panels. Installation ensures a positive stop via the shoulder on the retainer. Custom colors and configurations are available upon special order.

Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to maintain tension and prevent loose hardware. The series includes metric thread sizes and is compatible with stainless steel panels. Installation ensures a positive stop via the shoulder on the retainer. Custom colors and configurations are available upon special order.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF11M-M4-2-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF11M-M4-2-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-M4-2-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19622 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19636 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details