PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-440-0-BN is a low-profile, spring-loaded captive panel screw with a #10-32 thread and DuraBlack finish, designed for use in sheet materials up to 0.060 inch thick. It features a knurled knob for manual actuation and a Phillips driver recess, with a flush-mounted design that provides a positive stop during installation. The screw, retainer, and knob are made from carbon steel with a black nitride finish meeting AMS2753, Section 3, and the spring is 300 series stainless steel. It installs in a minimum hole size of 0.058 inch and requires a minimum distance of 0.26 inch to sheet edge.

Datasheet Summary
Powered by GS/AI

PF62-440-0-BN is a low-profile, spring-loaded captive panel screw with a #10-32 thread and DuraBlack finish, designed for use in sheet materials up to 0.060 inch thick. It features a knurled knob for manual actuation and a Phillips driver recess, with a flush-mounted design that provides a positive stop during installation. The screw, retainer, and knob are made from carbon steel with a black nitride finish meeting AMS2753, Section 3, and the spring is 300 series stainless steel. It installs in a minimum hole size of 0.058 inch and requires a minimum distance of 0.26 inch to sheet edge.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-440-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-440-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-440-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details