PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for applications requiring easy service access without loose hardware. These fasteners are installed flush on the back side of the panel and are compatible with painted and stainless steel panels. They are available in multiple lengths and feature anti-corrosion resistance, spring-loaded actuation, and tool or hand operation. The series includes variants that accommodate thicknesses up to 0.125 inch and are suitable for installation into panels of varying hardness. Standard color is black, and they support misalignment tolerance. The exact part number PF11MF-632-1-2 is not printed, but the series is described with shared attributes for all variants.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for applications requiring easy service access without loose hardware. These fasteners are installed flush on the back side of the panel and are compatible with painted and stainless steel panels. They are available in multiple lengths and feature anti-corrosion resistance, spring-loaded actuation, and tool or hand operation. The series includes variants that accommodate thicknesses up to 0.125 inch and are suitable for installation into panels of varying hardness. Standard color is black, and they support misalignment tolerance. The exact part number PF11MF-632-1-2 is not printed, but the series is described with shared attributes for all variants.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-632-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-632-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-0420-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19594 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details