PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M5-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-M5-0-CN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, designed for metric thread M5 x 0.8 with a 0.77 mm knurled shank and bright nickel finish. It installs into sheet materials up to 8 mm thick with a minimum hole size of 8 mm and minimum edge distance of 8.4 mm. The screw features a Phillips driver recess, hardened carbon steel body, 300 series stainless steel spring, and carbon steel retainer with DuraBlack finish optional. The design provides a positive stop during installation and supports service access without loose components.

Datasheet Summary
Powered by GS/AI

PF61-M5-0-CN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, designed for metric thread M5 x 0.8 with a 0.77 mm knurled shank and bright nickel finish. It installs into sheet materials up to 8 mm thick with a minimum hole size of 8 mm and minimum edge distance of 8.4 mm. The screw features a Phillips driver recess, hardened carbon steel body, 300 series stainless steel spring, and carbon steel retainer with DuraBlack finish optional. The design provides a positive stop during installation and supports service access without loose components.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M5-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M5-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M5-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M5-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers