PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M5-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61 low-profile, spring-loaded captive panel screws feature a carbon steel screw with hardened carbon steel shank and a 300 series stainless steel spring, secured by a bright nickel-plated carbon steel retainer. The part includes a Phillips driver recess and is designed for sheet materials with hardness up to 70 RHB. Available in M5 x 0.8 metric thread, it provides a max installed height of 13.46 mm and requires a 8 mm minimum hole size with a 8.4 mm minimum distance to edge. The BN finish option applies black nitride coating to the knob, retainer, and screw. Installation data and performance metrics are consistent across the PF50/PF60 series.

Datasheet Summary
Powered by GS/AI

PF61 low-profile, spring-loaded captive panel screws feature a carbon steel screw with hardened carbon steel shank and a 300 series stainless steel spring, secured by a bright nickel-plated carbon steel retainer. The part includes a Phillips driver recess and is designed for sheet materials with hardness up to 70 RHB. Available in M5 x 0.8 metric thread, it provides a max installed height of 13.46 mm and requires a 8 mm minimum hole size with a 8.4 mm minimum distance to edge. The BN finish option applies black nitride coating to the knob, retainer, and screw. Installation data and performance metrics are consistent across the PF50/PF60 series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M5-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M5-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M5-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M5-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details