PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded captive panel screws designed for secure mounting in thin metal panels with easy service access. These fasteners install into standard M3, M4, M5, or M6 threaded holes and provide a retainer pullout force of 360 N in cold-rolled steel and 645 N in aluminum. The design prevents loose hardware by anchoring the screw to the panel, with a self-clinching mounting style and a recessed driver socket. Physical dimensions and load ratings are specified for the base model, with no variations noted for terminal codes.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded captive panel screws designed for secure mounting in thin metal panels with easy service access. These fasteners install into standard M3, M4, M5, or M6 threaded holes and provide a retainer pullout force of 360 N in cold-rolled steel and 645 N in aluminum. The design prevents loose hardware by anchoring the screw to the panel, with a self-clinching mounting style and a recessed driver socket. Physical dimensions and load ratings are specified for the base model, with no variations noted for terminal codes.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M3-2
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11-M3-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11-M3-2
Captive Screws PF11-M3-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11-M3-2 PF11-M3-2
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19623 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19606 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details