PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-440-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-440-0-BN-2 is a low-profile, spring-loaded captive panel screw with a #2 driver recess and black nitride finish, designed for use in sheet materials with hardness up to 70 HRC. It features a carbon steel screw and retainer with a 300 series stainless steel spring, and is compatible with .112-40 (4-40) threads. The part installs into sheets up to 0.060 in (1.52 mm) thick, with a minimum edge distance of 0.290 in (7.37 mm) and installed height of 0.520 in (13.21 mm). The black nitride finish (BN) meets AMS2753, Section 3.

Datasheet Summary
Powered by GS/AI

PF61-440-0-BN-2 is a low-profile, spring-loaded captive panel screw with a #2 driver recess and black nitride finish, designed for use in sheet materials with hardness up to 70 HRC. It features a carbon steel screw and retainer with a 300 series stainless steel spring, and is compatible with .112-40 (4-40) threads. The part installs into sheets up to 0.060 in (1.52 mm) thick, with a minimum edge distance of 0.290 in (7.37 mm) and installed height of 0.520 in (13.21 mm). The black nitride finish (BN) meets AMS2753, Section 3.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-440-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-440-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-440-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-440-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19633 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details