PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-032-1-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series comprises large knob, spring-loaded captive panel screws designed for easy service access and secure fastening of thin metal panels without loose hardware. These fasteners install into sheets with a self-clinching method and feature a spring-loaded mechanism for retained engagement. Available in standardized sizes, they accommodate mating threads and are suitable for applications requiring repeated access. The series includes variants with flaring or floating mounting styles and offers options for black or custom-colored caps. All members share consistent performance characteristics and installation requirements as defined by PEM® captive hardware standards.

Datasheet Summary
Powered by GS/AI

The PF11 series comprises large knob, spring-loaded captive panel screws designed for easy service access and secure fastening of thin metal panels without loose hardware. These fasteners install into sheets with a self-clinching method and feature a spring-loaded mechanism for retained engagement. Available in standardized sizes, they accommodate mating threads and are suitable for applications requiring repeated access. The series includes variants with flaring or floating mounting styles and offers options for black or custom-colored caps. All members share consistent performance characteristics and installation requirements as defined by PEM® captive hardware standards.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-032-1-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-032-1-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-032-1-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - HSCB-M3-3ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
PEM® Roller Bearing Fasteners -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Panel Thickness 0.0400 to 0.0470 inch (1.02 to 1.19 mm)
Hole Size 0.2400 inch (6.1 mm)
View Details