PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-032-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment of thin metal panels with easy reaccess. It features a #2 Phillips driver recess, a 1/4-20 thread size, and a bright nickel finish over copper flash. The screw is manufactured from hardened carbon steel with a 300 series stainless steel spring, intended for use in sheet materials up to 0.060 inch thick with a minimum hole size of 0.038 inch. The retainer and screw are plated to ASTM B689, Type II, and the assembly includes a shoulder for positive installation stop. All PF60 series variants share identical performance, material, and finish specifications as defined for the PF61 model on page 13.

Datasheet Summary
Powered by GS/AI

PF61-032-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment of thin metal panels with easy reaccess. It features a #2 Phillips driver recess, a 1/4-20 thread size, and a bright nickel finish over copper flash. The screw is manufactured from hardened carbon steel with a 300 series stainless steel spring, intended for use in sheet materials up to 0.060 inch thick with a minimum hole size of 0.038 inch. The retainer and screw are plated to ASTM B689, Type II, and the assembly includes a shoulder for positive installation stop. All PF60 series variants share identical performance, material, and finish specifications as defined for the PF61 model on page 13.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-032-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-032-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-032-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers